Manufacturer: MaxLinear Inc
Win Source Part Number: 939848-XR16V554IL-F
Features: UART IC 4, QUART Channel RS232 16 Byte 48-QFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Other Part Number: 1016-1466, XR16V554IL-F-ND, XR16V554ILF
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 939848-XR16V554IL-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V554IL-F |
| Package Type | Surface Mount; Surface Mount |