Manufacturer: MaxLinear, Inc.
Win Source Part Number: 809256-XR16V554IJTR-
Packaging: Reel
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS232
Number of Channels: 4, QUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Supplier Device Package: 68-PLCC (24.23x24.23)
Manufacturer Package: 68-LCC (J-Lead)
Data Rate (Maximum): 4Mbps
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.25V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 809256-XR16V554IJTR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V554IJTR-F |
| Package Type | Surface Mount |