Manufacturer: Exar Corporation
Win Source Part Number: 214608-XR16V2650IM-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS422
Number of Channels: 2, DUART
Data Rate (Max): 16Mbps
FIFO's: 32 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.25 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 214608-XR16V2650IM-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V2650IM-F |
| Package Type | Surface Mount; SMD (SMT) |