Manufacturer: Exar Corporation
Win Source Part Number: 758178-XR16V2552IL-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 3.6 V
Protocol: RS232, RS422
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete(EOL)
Family Name: XR16V2552
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 32-QFN (5x5)
Data Rate (Maximum): 16Mbps
Alternative Parts (Cross-Reference): XR16V2552IL32; XR16V2552IJTR-F; XR16V2552IJ-F;
Introduction Date: June 01, 2006
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 758178-XR16V2552IL-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V2552IL-F |
| Package Type | Surface Mount; SMD |