MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M890IM48-F XR16M890IM48-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1119523-XR16M890IM48 -F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Channels: 1, UART Data Rate (Max): 24Mbps FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 1.62 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1119523-XR16M890IM48 -F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Channels: 1, UART Data Rate (Max): 24Mbps FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 1.62 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M890IM48-F - 1119523-XR16M890IM48-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M890IM48-F
1119523-XR16M890IM48-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M890IM48-F 1119523-XR16M890IM48-F
Manufacturer: Exar Corporation Win Source Part Number: 1119523-XR16M890IM48 -F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Channels: 1, UART Data Rate (Max): 24Mbps FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 1.62 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1119523-XR16M890IM48-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS422, RS485
Number of Channels: 1, UART
Data Rate (Max): 24Mbps
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 1.62 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1119523-XR16M890IM48-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M890IM48-F
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details