MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M781IB25-F XR16M781IB25-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 743333-XR16M781IB25- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 25-WFBGA Mounting: SMD Operating Supply Voltage: 1.62 V ~ 3.63 V Protocol: RS232, RS422, RS485 Number of Channels: 1, UART FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete(EOL) Family Name: XR16M781 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 25-BGA (3x3) Data Rate (Maximum): 20Mbps Alternative Parts (Cross-Reference): XR16M781IB25; XR16M781IL32; XR16M781IL24TR-F; Introduction Date: August 11, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 743333-XR16M781IB25- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 25-WFBGA Mounting: SMD Operating Supply Voltage: 1.62 V ~ 3.63 V Protocol: RS232, RS422, RS485 Number of Channels: 1, UART FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete(EOL) Family Name: XR16M781 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 25-BGA (3x3) Data Rate (Maximum): 20Mbps Alternative Parts (Cross-Reference): XR16M781IB25; XR16M781IL32; XR16M781IL24TR-F; Introduction Date: August 11, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M781IB25-F - 743333-XR16M781IB25-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M781IB25-F
743333-XR16M781IB25-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M781IB25-F 743333-XR16M781IB25-F
Manufacturer: Exar Corporation Win Source Part Number: 743333-XR16M781IB25- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 25-WFBGA Mounting: SMD Operating Supply Voltage: 1.62 V ~ 3.63 V Protocol: RS232, RS422, RS485 Number of Channels: 1, UART FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete(EOL) Family Name: XR16M781 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 25-BGA (3x3) Data Rate (Maximum): 20Mbps Alternative Parts (Cross-Reference): XR16M781IB25; XR16M781IL32; XR16M781IL24TR-F; Introduction Date: August 11, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 743333-XR16M781IB25-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 25-WFBGA
Mounting: SMD
Operating Supply Voltage: 1.62 V ~ 3.63 V
Protocol: RS232, RS422, RS485
Number of Channels: 1, UART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete(EOL)
Family Name: XR16M781
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 25-BGA (3x3)
Data Rate (Maximum): 20Mbps
Alternative Parts (Cross-Reference): XR16M781IB25; XR16M781IL32; XR16M781IL24TR-F;
Introduction Date: August 11, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 743333-XR16M781IB25-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M781IB25-F
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Mid-Band Low-Band NB-IoT / CAT-M Transmit Module - QM55011 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate MCM
Features RoHS
View Details
1-bit dual supply translating transceiver; 3-state - 74AXP1T45GXZ - Nexperia B.V.
Specs
Package Type SOT1255-2
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Vibrating-Wire Spectrum Analyzer - AVW216 - Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
Features LED Indicators
View Details
RF Transmitters - ATA8742C-PXQW-1 - 769151-ATA8742C-PXQW-1 - Win Source Electronics
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 7.5 dBm
Operating Frequency 429 to 439 MHz
View Details
4 suppliers