Manufacturer: MaxLinear, Inc.
Win Source Part Number: 805839-XR16M654DIV64
Packaging: Tray
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS232
Number of Channels: 4, QUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-LQFP (10x10)
Manufacturer Package: 64-LQFP
Data Rate (Maximum): 16Mbps
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.62V ~ 3.63V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 805839-XR16M654DIV64-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M654DIV64-F |
| Package Type | Surface Mount |