Manufacturer: Exar Corporation
Win Source Part Number: 800142-XR16M598IQ100
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 100-BQFP
Mounting: SMD
Operating Supply Voltage: 1.62 V ~ 3.63 V
Protocol: RS485
Number of Channels: 8
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: XR16M598
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP (14x20)
Data Rate (Maximum): 15Mbps
Alternative Parts (Cross-Reference): XR16M598IQ100; XR16M598IQ100TR-F; XR16V598IQ100TR-F; XR16V598IQ100;
Introduction Date: December 08, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 800142-XR16M598IQ100-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M598IQ100-F |
| Package Type | Surface Mount; SMD |