Manufacturer: Exar Corporation
Win Source Part Number: 735929-XR16M570IL32-
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.62 V ~ 3.63 V
Protocol: RS232, RS422, RS485
Number of Channels: 1, UART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: XR16M570
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 32-QFN (5x5)
Data Rate (Maximum): 16Mbps
Alternative Parts (Cross-Reference): XR16M570IL32; XR16M570IB25; XR16M570IL24-F;
Introduction Date: September 26, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 735929-XR16M570IL32-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M570IL32-F |
| Package Type | Surface Mount; SMD |