Manufacturer: Exar Corporation
Win Source Part Number: 800140-XR16M564IL48-
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 48-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.62 V ~ 3.63 V
Protocol: RS232
Number of Channels: 4, QUART
FIFO's: 32 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: XR16M564
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN-EP (7x7)
Data Rate (Maximum): 16Mbps
Alternative Parts (Cross-Reference): XR16M564IL48; XR16M564IJ68-F; XR16M564IJ68TR-F; XR16M564IJ68;
Introduction Date: May 01, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 800140-XR16M564IL48-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M564IL48-F |
| Package Type | Surface Mount; SMD |