Manufacturer: MaxLinear, Inc.
Win Source Part Number: 802533-XR16M2551IL32
Packaging: Reel
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS232, RS422
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Supplier Device Package: 32-QFN (5x5)
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 16Mbps
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.62V ~ 3.63V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 802533-XR16M2551IL32TR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2551IL32TR-F |
| Package Type | Surface Mount |