Manufacturer: Exar Corporation
Win Source Part Number: 004785-XR16L788CQ
Category: Integrated Circuits(ICs)
Family: Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Packaging: Tray
Mounting Style: SMD/SMT
Features: Internal Oscillator, Timer/Counter
Package: 100-BQFP
Manufacturer Device Package: 100-QFP (14x20)
Operating Supply Voltage: 2.97 V ~ 5.5 V
Protocol: RS485
Number of Channels: 8
Data Rate (Max): 6.25Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 004785-XR16L788CQ |
| Product Name | Integrated Circuits(ICs) |
| Package Type | Surface Mount |