MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L580IL24-F XR16L580IL24-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 214602-XR16L580IL24- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS422 Number of Channels: 1, UART Data Rate (Max): 3.125Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 2.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 214602-XR16L580IL24- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS422 Number of Channels: 1, UART Data Rate (Max): 3.125Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 2.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L580IL24-F - 214602-XR16L580IL24-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L580IL24-F
214602-XR16L580IL24-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L580IL24-F 214602-XR16L580IL24-F
Manufacturer: Exar Corporation Win Source Part Number: 214602-XR16L580IL24- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS422 Number of Channels: 1, UART Data Rate (Max): 3.125Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 2.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 214602-XR16L580IL24-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS422
Number of Channels: 1, UART
Data Rate (Max): 3.125Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 2.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 214602-XR16L580IL24-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L580IL24-F
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
16-bit bus transceiver with 30 Ohm series termination resistors; 3-state - 74ABTH162245ADGG,5 - Nexperia B.V.
Specs
Package Type SOT362-1
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 80 MHz
View Details
2 suppliers
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08A - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details
Transmitter Subsystem - QBT - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications Radar Systems; RF Microwave
View Details