MaxLinear, Inc. Integrated Circuits(ICs) XR16L2751CM

Description
Manufacturer: Exar Corporation Win Source Part Number: 004784-XR16L2751CM Category: Integrated Circuits(ICs) Family: Interface - UARTs (Universal Asynchronous Receiver Transmitter) Packaging: Tray Mounting Style: SMD/SMT Features: Internal Oscillator, Timer/Counter Package: 48-TQFP Manufacturer Device Package: 48-TQFP (7x7) Operating Supply Voltage: 2.25 V ~ 5.5 V Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 6.25Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Alternative Parts (Cross-Reference): XR16L2751CM-F; XR16L2751CMTR-F; XR16L2751IMTR-F; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 004784-XR16L2751CM Category: Integrated Circuits(ICs) Family: Interface - UARTs (Universal Asynchronous Receiver Transmitter) Packaging: Tray Mounting Style: SMD/SMT Features: Internal Oscillator, Timer/Counter Package: 48-TQFP Manufacturer Device Package: 48-TQFP (7x7) Operating Supply Voltage: 2.25 V ~ 5.5 V Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 6.25Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Alternative Parts (Cross-Reference): XR16L2751CM-F; XR16L2751CMTR-F; XR16L2751IMTR-F; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 004784-XR16L2751CM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
004784-XR16L2751CM
Integrated Circuits(ICs) 004784-XR16L2751CM
Manufacturer: Exar Corporation Win Source Part Number: 004784-XR16L2751CM Category: Integrated Circuits(ICs) Family: Interface - UARTs (Universal Asynchronous Receiver Transmitter) Packaging: Tray Mounting Style: SMD/SMT Features: Internal Oscillator, Timer/Counter Package: 48-TQFP Manufacturer Device Package: 48-TQFP (7x7) Operating Supply Voltage: 2.25 V ~ 5.5 V Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 6.25Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Alternative Parts (Cross-Reference): XR16L2751CM-F; XR16L2751CMTR-F; XR16L2751IMTR-F; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 004784-XR16L2751CM
Category: Integrated Circuits(ICs)
Family: Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Packaging: Tray
Mounting Style: SMD/SMT
Features: Internal Oscillator, Timer/Counter
Package: 48-TQFP
Manufacturer Device Package: 48-TQFP (7x7)
Operating Supply Voltage: 2.25 V ~ 5.5 V
Protocol: RS232, RS485
Number of Channels: 2, DUART
Data Rate (Max): 6.25Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Alternative Parts (Cross-Reference): XR16L2751CM-F; XR16L2751CMTR-F; XR16L2751IMTR-F;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 004784-XR16L2751CM
Product Name Integrated Circuits(ICs)
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mid-Band Low-Band NB-IoT / CAT-M / NTN Transmit Module - QM55001 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate
Features RoHS
View Details
3.3 V octal transceiver with direction pin; 3-state - 74LVT245D,112 - Nexperia B.V.
Specs
Package Type SOT163-1
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 150 MHz
View Details
2 suppliers
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24A-EZ4x - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 2400 to 2484 MHz
View Details