Manufacturer: Exar Corporation
Win Source Part Number: 717073-XR16L2750CJ-F
Packaging: Tube
Features: Internal Oscillator, Timer/Counter
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 5.5 V
Protocol: RS232, RS485
Number of Channels: 2, DUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete(EOL)
Family Name: XR16L2750
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 44-PLCC (16.58x16.58)
Data Rate (Maximum): 6.25Mbps
Alternative Parts (Cross-Reference): XR16L2750CJ; XR16L2750CM; XR16L2750CM-F;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 717073-XR16L2750CJ-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L2750CJ-F |
| Package Type | Surface Mount; SMD |