MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L2550IL-F XR16L2550IL-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 800133-XR16L2550IL-F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.5 V Protocol: RS232 Number of Channels: 2, DUART FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: XR16L2550 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Data Rate (Maximum): 4Mbps Alternative Parts (Cross-Reference): TL16C752CRHB; TL16C752CIRHB; TL16C2752IFNR; TL16C2752IFNRG4; Introduction Date: November 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 800133-XR16L2550IL-F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.5 V Protocol: RS232 Number of Channels: 2, DUART FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: XR16L2550 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Data Rate (Maximum): 4Mbps Alternative Parts (Cross-Reference): TL16C752CRHB; TL16C752CIRHB; TL16C2752IFNR; TL16C2752IFNRG4; Introduction Date: November 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L2550IL-F - 800133-XR16L2550IL-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L2550IL-F
800133-XR16L2550IL-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L2550IL-F 800133-XR16L2550IL-F
Manufacturer: Exar Corporation Win Source Part Number: 800133-XR16L2550IL-F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.5 V Protocol: RS232 Number of Channels: 2, DUART FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: XR16L2550 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Data Rate (Maximum): 4Mbps Alternative Parts (Cross-Reference): TL16C752CRHB; TL16C752CIRHB; TL16C2752IFNR; TL16C2752IFNRG4; Introduction Date: November 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 800133-XR16L2550IL-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 5.5 V
Protocol: RS232
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: XR16L2550
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Data Rate (Maximum): 4Mbps
Alternative Parts (Cross-Reference): TL16C752CRHB; TL16C752CIRHB; TL16C2752IFNR; TL16C2752IFNRG4;
Introduction Date: November 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 800133-XR16L2550IL-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L2550IL-F
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

16-bit bus transceiver with 30 Ohm series termination resistors; 3-state - 74ABT162245ADGG,51 - Nexperia B.V.
Specs
Package Type SOT362-1
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 100 MHz
View Details
2 suppliers
Mid-Band Low-Band NB-IoT / CAT-M / NTN Transmit Module - QM55001 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate
Features RoHS
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24C - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details
Midland UHF Radio - RF312 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
RF Modulation Frequency Modulation
View Details