Manufacturer: MaxLinear Inc
Win Source Part Number: 846186-XR16C854IV-F
Features: UART IC Channel
Package: Tray
Family Name: XR16C854
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1016-1276, XR16C854IVF
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 846186-XR16C854IV-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854IV-F |