Manufacturer: MaxLinear, Inc.
Win Source Part Number: 813247-XR16C854IQ-F
Packaging: Tray
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS232, RS485
Number of Channels: 4, QUART
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Supplier Device Package: 100-QFP (14x20)
Manufacturer Package: 100-BQFP
Data Rate (Maximum): 2Mbps
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 813247-XR16C854IQ-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854IQ-F |
| Package Type | Surface Mount |