MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854IJ-F XR16C854IJ-F

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 939846-XR16C854IJ-F Features: UART IC 4, QUART Channel RS232, RS485 128 Byte 68-PLCC (24.23x24.23) Package: 68-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 19 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1016-1902-5, XR16C854IJ-F-ND, XR16C854IJF
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 939846-XR16C854IJ-F Features: UART IC 4, QUART Channel RS232, RS485 128 Byte 68-PLCC (24.23x24.23) Package: 68-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 19 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1016-1902-5, XR16C854IJ-F-ND, XR16C854IJF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854IJ-F - 939846-XR16C854IJ-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854IJ-F
939846-XR16C854IJ-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854IJ-F 939846-XR16C854IJ-F
Manufacturer: MaxLinear Inc Win Source Part Number: 939846-XR16C854IJ-F Features: UART IC 4, QUART Channel RS232, RS485 128 Byte 68-PLCC (24.23x24.23) Package: 68-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 19 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1016-1902-5, XR16C854IJ-F-ND, XR16C854IJF

Manufacturer: MaxLinear Inc
Win Source Part Number: 939846-XR16C854IJ-F
Features: UART IC 4, QUART Channel RS232, RS485 128 Byte 68-PLCC (24.23x24.23)
Package: 68-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.23x24.23)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 19
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1016-1902-5, XR16C854IJ-F-ND, XR16C854IJF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 939846-XR16C854IJ-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854IJ-F
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC162245ADGG:11 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
4 suppliers
Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
TeleMET Cellular Telemetry -  - RainWise, Inc.
Specs
Applications Weather Stations
Package Type Unit
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A1101R09A-EZ4x - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 902 to 928 MHz
View Details