MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854DIVTR-F XR16C854DIVTR-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 810771-XR16C854DIVTR -F Packaging: Reel Mounting Style: SMD Features: Internal Oscillator, Timer/Counter Protocol: RS232, RS485 Number of Channels: 4, QUART FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 64-LQFP (10x10) Manufacturer Package: 64-LQFP Data Rate (Maximum): 2Mbps Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 5.5V
Request a Quote
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 810771-XR16C854DIVTR -F Packaging: Reel Mounting Style: SMD Features: Internal Oscillator, Timer/Counter Protocol: RS232, RS485 Number of Channels: 4, QUART FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 64-LQFP (10x10) Manufacturer Package: 64-LQFP Data Rate (Maximum): 2Mbps Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854DIVTR-F - 810771-XR16C854DIVTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854DIVTR-F
810771-XR16C854DIVTR-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854DIVTR-F 810771-XR16C854DIVTR-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 810771-XR16C854DIVTR -F Packaging: Reel Mounting Style: SMD Features: Internal Oscillator, Timer/Counter Protocol: RS232, RS485 Number of Channels: 4, QUART FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 64-LQFP (10x10) Manufacturer Package: 64-LQFP Data Rate (Maximum): 2Mbps Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 810771-XR16C854DIVTR-F
Packaging: Reel
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS232, RS485
Number of Channels: 4, QUART
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-LQFP (10x10)
Manufacturer Package: 64-LQFP
Data Rate (Maximum): 2Mbps
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 810771-XR16C854DIVTR-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854DIVTR-F
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVCH162245ADGG:1 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
2 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - OTX-418-HH-CP8-MS - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 418 MHz
Supply Voltage 2.1 to 3.6 volts
View Details
Wireless Universal Transmitter - RF 96 ST SW915 - steute
Specs
Output Power 10 dBm
Data Rate 66 kbps
Operating Frequency 915 MHz
View Details