MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854CJ-F XR16C854CJ-F

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 939845-XR16C854CJ-F Features: UART IC 4, QUART Channel RS232, RS485 128 Byte 68-PLCC (24.23x24.23) Package: 68-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 19 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1016-1655, XR16C854CJ-F-ND, XR16C854CJF, Q8279401A
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 939845-XR16C854CJ-F Features: UART IC 4, QUART Channel RS232, RS485 128 Byte 68-PLCC (24.23x24.23) Package: 68-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 19 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1016-1655, XR16C854CJ-F-ND, XR16C854CJF, Q8279401A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854CJ-F - 939845-XR16C854CJ-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854CJ-F
939845-XR16C854CJ-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854CJ-F 939845-XR16C854CJ-F
Manufacturer: MaxLinear Inc Win Source Part Number: 939845-XR16C854CJ-F Features: UART IC 4, QUART Channel RS232, RS485 128 Byte 68-PLCC (24.23x24.23) Package: 68-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 19 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1016-1655, XR16C854CJ-F-ND, XR16C854CJF, Q8279401A

Manufacturer: MaxLinear Inc
Win Source Part Number: 939845-XR16C854CJ-F
Features: UART IC 4, QUART Channel RS232, RS485 128 Byte 68-PLCC (24.23x24.23)
Package: 68-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.23x24.23)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 19
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1016-1655, XR16C854CJ-F-ND, XR16C854CJF, Q8279401A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 939845-XR16C854CJ-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854CJ-F
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V octal transceiver with direction pin; 3-state - 74LVT245BBQ,115 - Nexperia B.V.
Specs
Package Type SOT764-1 SOT764-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Mid-Band / Low-Band NB-IoT / CAT-M / Transmit Module - QM55003 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate
Features RoHS
View Details
TeleMET II Cellular Telemetry -  - RainWise, Inc.
Specs
Applications Weather Stations
Package Type Unit
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details