MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C850IJTR-F XR16C850IJTR-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 807657-XR16C850IJTR- F Packaging: Reel Mounting Style: SMD Features: Internal Oscillator, Printer Port, Timer/Counter Protocol: RS485 Number of Channels: 1, UART FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 44-PLCC (16.59x16.59) Manufacturer Package: 44-LCC (J-Lead) Data Rate (Maximum): 2Mbps Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.97V ~ 5.5V
Request a Quote
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 807657-XR16C850IJTR- F Packaging: Reel Mounting Style: SMD Features: Internal Oscillator, Printer Port, Timer/Counter Protocol: RS485 Number of Channels: 1, UART FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 44-PLCC (16.59x16.59) Manufacturer Package: 44-LCC (J-Lead) Data Rate (Maximum): 2Mbps Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.97V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C850IJTR-F - 807657-XR16C850IJTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C850IJTR-F
807657-XR16C850IJTR-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C850IJTR-F 807657-XR16C850IJTR-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 807657-XR16C850IJTR- F Packaging: Reel Mounting Style: SMD Features: Internal Oscillator, Printer Port, Timer/Counter Protocol: RS485 Number of Channels: 1, UART FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 44-PLCC (16.59x16.59) Manufacturer Package: 44-LCC (J-Lead) Data Rate (Maximum): 2Mbps Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.97V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 807657-XR16C850IJTR-F
Packaging: Reel
Mounting Style: SMD
Features: Internal Oscillator, Printer Port, Timer/Counter
Protocol: RS485
Number of Channels: 1, UART
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 44-PLCC (16.59x16.59)
Manufacturer Package: 44-LCC (J-Lead)
Data Rate (Maximum): 2Mbps
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 807657-XR16C850IJTR-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C850IJTR-F
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC162245ADGG,11 - Nexperia B.V.
Specs
Package Type SOT362-1
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 175 MHz
View Details
3 suppliers
Digital Transmitter - EDTC-S3D1A202-00 - Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24C-EM1 - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details