Manufacturer: Exar Corporation
Win Source Part Number: 214594-XR16C850CJ
Packaging: Tube/Rail
Features: Internal Oscillator, Printer Port, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS485
Number of Channels: 1, UART
Data Rate (Max): 2Mbps
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 214594-XR16C850CJ |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C850CJ |
| Package Type | Surface Mount; SMD (SMT) |