MaxLinear, Inc. Integrated Circuits (ICs) -Interface -UARTs (Universal Asynchronous Receiver Transmitter) XR16C850CJ-F

Description
Manufacturer: MaxLinear, Inc. Category: Integrated Circuits (ICs) -Interface -UARTs (Universal Asynchronous Receiver Transmitter) Package: Tube Product Status: Active Features: Internal Oscillator, Printer Port, Timer/Counter Number of Channels: 1, UART Protocol: RS485 Data Rate (Max): 2Mbps Voltage - Supply: 2.97V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Category: Integrated Circuits (ICs) -Interface -UARTs (Universal Asynchronous Receiver Transmitter) Package: Tube Product Status: Active Features: Internal Oscillator, Printer Port, Timer/Counter Number of Channels: 1, UART Protocol: RS485 Data Rate (Max): 2Mbps Voltage - Supply: 2.97V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface -UARTs (Universal Asynchronous Receiver Transmitter) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface -UARTs (Universal Asynchronous Receiver Transmitter)
Integrated Circuits (ICs) -Interface -UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer: MaxLinear, Inc. Category: Integrated Circuits (ICs) -Interface -UARTs (Universal Asynchronous Receiver Transmitter) Package: Tube Product Status: Active Features: Internal Oscillator, Printer Port, Timer/Counter Number of Channels: 1, UART Protocol: RS485 Data Rate (Max): 2Mbps Voltage - Supply: 2.97V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Category: Integrated Circuits (ICs) -Interface -UARTs (Universal Asynchronous Receiver Transmitter)
Package: Tube
Product Status: Active
Features: Internal Oscillator, Printer Port, Timer/Counter
Number of Channels: 1, UART
Protocol: RS485
Data Rate (Max): 2Mbps
Voltage - Supply: 2.97V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Name Integrated Circuits (ICs) -Interface -UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage 2.97 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
16-bit registered transceiver; 3-state - 74ALVCH16952DGG,11 - Nexperia B.V.
Specs
Package Type SOT364-1
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
2 suppliers
Transmitter Subsystem - QBT - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications Radar Systems; RF Microwave
View Details
WDT-6M AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details