Manufacturer: MaxLinear, Inc.
Win Source Part Number: 807673-XR16C2852IJTR
Packaging: Reel
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS232, RS485
Number of Channels: 2, DUART
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Supplier Device Package: 44-PLCC (16.59x16.59)
Manufacturer Package: 44-LCC (J-Lead)
Data Rate (Maximum): 3.125Mbps
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 807673-XR16C2852IJTR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C2852IJTR-F |
| Package Type | Surface Mount |