MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST78C36CJ44-F ST78C36CJ44-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 344001-ST78C36CJ Packaging: Tube/Rail Features: Internal Oscillator, Printer Port, Timer/Counter Mounting: SMD (SMT) Number of Channels: 1, UART FIFO's: 16 Byte Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 344001-ST78C36CJ Packaging: Tube/Rail Features: Internal Oscillator, Printer Port, Timer/Counter Mounting: SMD (SMT) Number of Channels: 1, UART FIFO's: 16 Byte Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST78C36CJ44-F - 344001-ST78C36CJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST78C36CJ44-F
344001-ST78C36CJ
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST78C36CJ44-F 344001-ST78C36CJ
Manufacturer: Exar Corporation Win Source Part Number: 344001-ST78C36CJ Packaging: Tube/Rail Features: Internal Oscillator, Printer Port, Timer/Counter Mounting: SMD (SMT) Number of Channels: 1, UART FIFO's: 16 Byte Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 344001-ST78C36CJ
Packaging: Tube/Rail
Features: Internal Oscillator, Printer Port, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 1, UART
FIFO's: 16 Byte
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 344001-ST78C36CJ
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST78C36CJ44-F
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin, 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC2245AD,112 - Nexperia B.V.
Specs
Package Type SOT163-1
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 175 MHz
View Details
2 suppliers
Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
TeleMET Cellular Telemetry -  - RainWise, Inc.
Specs
Applications Weather Stations
Package Type Unit
View Details
WDT-6M AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details