Manufacturer: Exar Corporation
Win Source Part Number: 047321-ST78C36ACJ44-
Packaging: Tube/Rail
Features: Internal Oscillator, Printer Port, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 1, UART
FIFO's: 16 Byte
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 047321-ST78C36ACJ44-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST78C36ACJ44-F |
| Package Type | Surface Mount; SMD (SMT) |