Manufacturer: Exar Corporation
Win Source Part Number: 212217-ST78C34CP
Packaging: Tube/Rail
Features: Internal Oscillator, Printer Port, Timer/Counter
Mounting: Through Hole
Number of Channels: 1, UART
FIFO's: 83 Byte
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-PDIP
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 212217-ST78C34CP |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST78C34CP |
| Package Type | Through Hole |