MaxLinear, Inc. Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C654DCQ64TR-F

Description
IC UART QUAD 2.97V - 5.5V 64SQFP
Description
IC UART QUAD 2.97V - 5.5V 64SQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The ST16C654DCQ64TR-F is a quad Universal Asynchronous Receiver and Transmitter (UART) designed for high-performance communication applications. It features four independent UART channels, each equipped with 64 bytes of transmit and receive FIFO buffers, allowing for efficient data handling. The device supports data rates of up to 1.5 Mbps and includes automatic hardware (RTS/CTS) and software (Xon/Xoff) flow control mechanisms, enhancing its versatility in various applications. This UART operates within a supply voltage range of 2.97V to 5.5V and includes a sleep mode that consumes approximately 200 µA, making it suitable for power-sensitive designs. The ST16C654DCQ64TR-F is available in a 64-pin LQFP package and is compatible with industry-standard UARTs, facilitating easy integration into existing systems. Its applications include portable appliances, telecommunication network routers, and factory automation, among others.

Datasheet Summary
Powered by GS/AI

The ST16C654DCQ64TR-F is a quad Universal Asynchronous Receiver and Transmitter (UART) designed for high-performance communication applications. It features four independent UART channels, each equipped with 64 bytes of transmit and receive FIFO buffers, allowing for efficient data handling. The device supports data rates of up to 1.5 Mbps and includes automatic hardware (RTS/CTS) and software (Xon/Xoff) flow control mechanisms, enhancing its versatility in various applications. This UART operates within a supply voltage range of 2.97V to 5.5V and includes a sleep mode that consumes approximately 200 µA, making it suitable for power-sensitive designs. The ST16C654DCQ64TR-F is available in a 64-pin LQFP package and is compatible with industry-standard UARTs, facilitating easy integration into existing systems. Its applications include portable appliances, telecommunication network routers, and factory automation, among others.

Suppliers

Company
Product
Description
Supplier Links
Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C654DCQ64TR-F - Lingto Electronic Limited
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C654DCQ64TR-F
Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C654DCQ64TR-F
IC UART QUAD 2.97V - 5.5V 64SQFP

IC UART QUAD 2.97V - 5.5V 64SQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ST16C654DCQ64TR-F
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - CY7C924ADX-AXI - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54F139/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details