MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C650ACJ44-F ST16C650ACJ44-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 812390-ST16C650ACJ44 -F Packaging: Tube Mounting Style: SMD Features: Internal Oscillator, Printer Port, Timer/Counter Protocol: RS232, RS422, RS485 Number of Channels: 1, UART FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 44-PLCC (16.59x16.59) Manufacturer Package: 44-LCC (J-Lead) Data Rate (Maximum): 3.125Mbps Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V
Request a Quote
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 812390-ST16C650ACJ44 -F Packaging: Tube Mounting Style: SMD Features: Internal Oscillator, Printer Port, Timer/Counter Protocol: RS232, RS422, RS485 Number of Channels: 1, UART FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 44-PLCC (16.59x16.59) Manufacturer Package: 44-LCC (J-Lead) Data Rate (Maximum): 3.125Mbps Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C650ACJ44-F - 812390-ST16C650ACJ44-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C650ACJ44-F
812390-ST16C650ACJ44-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C650ACJ44-F 812390-ST16C650ACJ44-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 812390-ST16C650ACJ44 -F Packaging: Tube Mounting Style: SMD Features: Internal Oscillator, Printer Port, Timer/Counter Protocol: RS232, RS422, RS485 Number of Channels: 1, UART FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 44-PLCC (16.59x16.59) Manufacturer Package: 44-LCC (J-Lead) Data Rate (Maximum): 3.125Mbps Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 812390-ST16C650ACJ44-F
Packaging: Tube
Mounting Style: SMD
Features: Internal Oscillator, Printer Port, Timer/Counter
Protocol: RS232, RS422, RS485
Number of Channels: 1, UART
FIFO's: 32 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 44-PLCC (16.59x16.59)
Manufacturer Package: 44-LCC (J-Lead)
Data Rate (Maximum): 3.125Mbps
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.9V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 812390-ST16C650ACJ44-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C650ACJ44-F
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mid-Band Low-Band NB-IoT / CAT-M / NTN Transmit Module - QM55001 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate
Features RoHS
View Details
16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVCH162245ADGG:1 - Nexperia B.V.
Specs
Package Type SOT362-1
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
2 suppliers
Midland UHF Radio - RF312 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
RF Modulation Frequency Modulation
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details