Manufacturer: Exar Corporation
Win Source Part Number: 047295-ST16C580IQ48
Packaging: Tray
Features: Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 047295-ST16C580IQ48 |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C580IQ48 |
| Package Type | Surface Mount; SMD (SMT) |