MaxLinear, Inc. Panel Accessory ST16C554DCQ64-F

Description
QUAD UART, 1.5MBPS, 5.5V, 64-LQFP; NO. OF CHANNELS:4 CHANNEL; DATA RATE:1.5MBPS; SUPPLY VOLTAGE MIN:2.97V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:LQFP; NO. OF PINS:64PINS; OPERATING TEMPERATURE MIN:0ªC; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
QUAD UART, 1.5MBPS, 5.5V, 64-LQFP; NO. OF CHANNELS:4 CHANNEL; DATA RATE:1.5MBPS; SUPPLY VOLTAGE MIN:2.97V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:LQFP; NO. OF PINS:64PINS; OPERATING TEMPERATURE MIN:0ªC; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Accessory - 108990725 - Radwell International
Willingboro, NJ, United States
Panel Accessory
108990725
Panel Accessory 108990725
QUAD UART, 1.5MBPS, 5.5V, 64-LQFP; NO. OF CHANNELS:4 CHANNEL; DATA RATE:1.5MBPS; SUPPLY VOLTAGE MIN:2.97V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:LQFP; NO. OF PINS:64PINS; OPERATING TEMPERATURE MIN:0ªC; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

QUAD UART, 1.5MBPS, 5.5V, 64-LQFP; NO. OF CHANNELS:4 CHANNEL; DATA RATE:1.5MBPS; SUPPLY VOLTAGE MIN:2.97V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:LQFP; NO. OF PINS:64PINS; OPERATING TEMPERATURE MIN:0ªC; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 108990725
Product Name Panel Accessory
Unlock Full Specs
to access all available technical data