Manufacturer: Exar Corporation
Win Source Part Number: 795505-ST16C554DCJ68
Packaging: Reel package
Features: Internal Oscillator, Timer/Counter
Package: 68-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 5.5 V
Protocol: RS232
Number of Channels: 4, QUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: ST16C554D
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC (24.23x24.23)
Data Rate (Maximum): 1.5Mbps
Alternative Parts (Cross-Reference): SC16C554DBIA68; SC16C554DBIA68,512; SC16C554DBIA68,529; SC16C554DBIA68,518;
Introduction Date: February 06, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 795505-ST16C554DCJ68TR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DCJ68TR-F |
| Package Type | Surface Mount; SMD |