MaxLinear, Inc. OEM Parts - OEM Parts ( S ) - ST16C550IP40-F ST16C550IP40-F

Description
Manufacturer: Exar Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024033-ST16C550IP40 -F Mounting: SMD (SMT) Data Rate: 1.5 Mbps Number of Channels: 1 Number of Pins: 40 Categories: OEM Parts( S ) Case / Package: PDIP Alternative Parts (Cross-Reference): ST16C550IP40-FST16C5 50IP40F; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.97 V Nominal Supply Current: 3 mA
Request a Quote
Description
Manufacturer: Exar Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024033-ST16C550IP40 -F Mounting: SMD (SMT) Data Rate: 1.5 Mbps Number of Channels: 1 Number of Pins: 40 Categories: OEM Parts( S ) Case / Package: PDIP Alternative Parts (Cross-Reference): ST16C550IP40-FST16C5 50IP40F; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.97 V Nominal Supply Current: 3 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - ST16C550IP40-F - 1024033-ST16C550IP40-F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - ST16C550IP40-F
1024033-ST16C550IP40-F
OEM Parts - OEM Parts ( S ) - ST16C550IP40-F 1024033-ST16C550IP40-F
Manufacturer: Exar Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024033-ST16C550IP40 -F Mounting: SMD (SMT) Data Rate: 1.5 Mbps Number of Channels: 1 Number of Pins: 40 Categories: OEM Parts( S ) Case / Package: PDIP Alternative Parts (Cross-Reference): ST16C550IP40-FST16C5 50IP40F; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.97 V Nominal Supply Current: 3 mA

Manufacturer: Exar Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024033-ST16C550IP40-F
Mounting: SMD (SMT)
Data Rate: 1.5 Mbps
Number of Channels: 1
Number of Pins: 40
Categories: OEM Parts( S )
Case / Package: PDIP
Alternative Parts (Cross-Reference): ST16C550IP40-FST16C550IP40F;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.97 V
Nominal Supply Current: 3 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1024033-ST16C550IP40-F
Product Name OEM Parts - OEM Parts ( S ) - ST16C550IP40-F
Unlock Full Specs
to access all available technical data