Manufacturer: Exar Corporation
Win Source Part Number: 193792-ST16C454CJ
Packaging: Tube/Rail
Features: Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 1.5Mbps
FIFO's: 1 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 193792-ST16C454CJ |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C454CJ68-F |
| Package Type | Surface Mount; SMD (SMT) |