MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2552IJ44TR-F ST16C2552IJ44TR-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 042884-ST16C2552IJ44 TR-F Packaging: Reel - TR Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 4Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 042884-ST16C2552IJ44 TR-F Packaging: Reel - TR Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 4Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2552IJ44TR-F - 042884-ST16C2552IJ44TR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2552IJ44TR-F
042884-ST16C2552IJ44TR-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2552IJ44TR-F 042884-ST16C2552IJ44TR-F
Manufacturer: Exar Corporation Win Source Part Number: 042884-ST16C2552IJ44 TR-F Packaging: Reel - TR Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 4Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 042884-ST16C2552IJ44TR-F
Packaging: Reel - TR
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Channels: 2, DUART
Data Rate (Max): 4Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 042884-ST16C2552IJ44TR-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2552IJ44TR-F
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVCH162245ADGG,1 - Nexperia B.V.
Specs
Package Type SOT362-1
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 175 MHz
View Details
2 suppliers
Mid-Band Low-Band NB-IoT / CAT-M Transmit Module - QM55011 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate MCM
Features RoHS
View Details
TeleMET Cellular Telemetry -  - RainWise, Inc.
Specs
Applications Weather Stations
Package Type Unit
View Details
WDT-5E AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details