MaxLinear, Inc. Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C2550IQ48-F

Description
IC DUART FIFO 16B 48TQFP
Datasheet
Description
IC DUART FIFO 16B 48TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C2550IQ48-F
Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C2550IQ48-F
IC DUART FIFO 16B 48TQFP

IC DUART FIFO 16B 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ST16C2550IQ48-F
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
Telecom - SI3210-GT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - NRF24LE1-O17Q48-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details