Manufacturer: MaxLinear, Inc.
Win Source Part Number: 802582-ST16C1551IQ48
Packaging: Reel
Mounting Style: SMD
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-TQFP (7x7)
Manufacturer Package: 48-TQFP
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 802582-ST16C1551IQ48TR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551IQ48TR-F |
| Package Type | Surface Mount |