Manufacturer: MaxLinear, Inc.
Win Source Part Number: 805146-ST16C1551IJ28
Packaging: Tube
Mounting Style: SMD
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-PLCC (11.51x11.51)
Manufacturer Package: 28-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 805146-ST16C1551IJ28-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551IJ28-F |
| Package Type | Surface Mount |