MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551IJ ST16C1551IJ

Description
Manufacturer: Exar Corporation Win Source Part Number: 212174-ST16C1551IJ Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With Modem Control: Yes Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 212174-ST16C1551IJ Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With Modem Control: Yes Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551IJ - 212174-ST16C1551IJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551IJ
212174-ST16C1551IJ
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551IJ 212174-ST16C1551IJ
Manufacturer: Exar Corporation Win Source Part Number: 212174-ST16C1551IJ Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With Modem Control: Yes Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 212174-ST16C1551IJ
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 212174-ST16C1551IJ
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551IJ
Supply Voltage 2.97 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mid-Band Low-Band NB-IoT / CAT-M Transmit Module - QM55011 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate MCM
Features RoHS
View Details
3.3 V octal transceiver with direction pin; 3-state - 74LVT245D,112 - Nexperia B.V.
Specs
Package Type SOT163-1
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 150 MHz
View Details
2 suppliers
Midland UHF Radio - RF313 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
RF Modulation Frequency Modulation
View Details
Sub-GHz RF Transmitter - ATA8710 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Operating Frequency 310 to 956 MHz
Supply Voltage 1.9 to 3.6 volts
View Details