Manufacturer: Exar Corporation
Win Source Part Number: 047281-ST16C1551CQ
Packaging: Tray
Mounting: SMD (SMT)
Number of Channels: 1
Data Rate (Max): 1.5Mbps
FIFO's: 64 Byte
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 047281-ST16C1551CQ |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551CQ |
| Package Type | Surface Mount; SMD (SMT) |