Manufacturer: MaxLinear, Inc.
Win Source Part Number: 809377-ST16C1550IQ48
Packaging: Tray
Mounting Style: SMD
Supplier Device Package: 48-TQFP (7x7)
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 809377-ST16C1550IQ48-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1550IQ48-F |
| Package Type | Surface Mount |