MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1450CJ28-F ST16C1450CJ28-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 128128-ST16C1450CJ28 -F Packaging: Tube/Rail Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1.5Mbps FIFO's: 1 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 128128-ST16C1450CJ28 -F Packaging: Tube/Rail Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1.5Mbps FIFO's: 1 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1450CJ28-F - 128128-ST16C1450CJ28-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1450CJ28-F
128128-ST16C1450CJ28-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1450CJ28-F 128128-ST16C1450CJ28-F
Manufacturer: Exar Corporation Win Source Part Number: 128128-ST16C1450CJ28 -F Packaging: Tube/Rail Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1.5Mbps FIFO's: 1 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 128128-ST16C1450CJ28-F
Packaging: Tube/Rail
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1.5Mbps
FIFO's: 1 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 128128-ST16C1450CJ28-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1450CJ28-F
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V 16-bit registered transceiver; 3-state - 74LVT16543ADGG,112 - Nexperia B.V.
Specs
Package Type SOT364-1
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 150 MHz
View Details
2 suppliers
Mid-Band Low-Band NB-IoT / CAT-M Transmit Module - QM55011 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate MCM
Features RoHS
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C-EZ4 - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 868 to 870 MHz
View Details
Vibrating-Wire Spectrum Analyzer - AVW211 - Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
Features LED Indicators
View Details