Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1258478-SPX5205M5-L
Packaging: Bulk
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 15.65V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.exar.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 2.5mA
Alternative Parts (Cross-Reference): ADP1741ACPZ; SPX5205M5/TR; SPX5205M5;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.35V at 150mA
Current - Quiescent (Iq): 5μA
IC REG LIN POS ADJ 150MA SOT23-5 Product overview: SPX5205M5-L from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX5205M5-L can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 150MA SOT23-5
IC REG LIN POS ADJ 150MA SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1016-1250-ND | 1258478-SPX5205M5-L | 776-SPX5205M5-L | SPX5205M5-L | SPX5205M5-L |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - SPX5205M5-L | 150MA SOT23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; Bulk | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |