MaxLinear, Inc. Ldo, Adj, 1.24-15.725V, 0.15A, Sot-23-5; Output Type Max Linear SPX5205M5-L/TR

Description
LDO, ADJ, 1.24-15.725V, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:15.725V; Output RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.24-15.725V, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:15.725V; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24-15.725V, 0.15A, Sot-23-5; Output Type Max Linear - 78AC4735 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24-15.725V, 0.15A, Sot-23-5; Output Type Max Linear
78AC4735
Ldo, Adj, 1.24-15.725V, 0.15A, Sot-23-5; Output Type Max Linear 78AC4735
LDO, ADJ, 1.24-15.725V, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:15.725V; Output RoHS Compliant: Yes

LDO, ADJ, 1.24-15.725V, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:15.725V; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 78AC4735
Product Name Ldo, Adj, 1.24-15.725V, 0.15A, Sot-23-5; Output Type Max Linear
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details