MaxLinear, Inc. LDO Voltage Regulators SPX5205M5-L-3-3/TR

Description
LDO Voltage Regulators 150mA LOW NOISE LDO
Datasheet
Description
LDO Voltage Regulators 150mA LOW NOISE LDO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
SPX5205M5-L-3-3/TR
LDO Voltage Regulators SPX5205M5-L-3-3/TR
LDO Voltage Regulators 150mA LOW NOISE LDO

LDO Voltage Regulators 150mA LOW NOISE LDO

Buy Now Datasheet
Ldo, Fixed, 3.3V, 0.15A, Sot-23-5; Output Type Max Linear - 78AC4734 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.15A, Sot-23-5; Output Type Max Linear
78AC4734
Ldo, Fixed, 3.3V, 0.15A, Sot-23-5; Output Type Max Linear 78AC4734
LDO, FIXED, 3.3V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number SPX5205M5-L-3-3/TR 78AC4734
Product Name LDO Voltage Regulators Ldo, Fixed, 3.3V, 0.15A, Sot-23-5; Output Type Max Linear
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details