MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Linear - SPX5205M5-L-3-0/TR SPX5205M5-L-3-0/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 047235-SPX5205M5-L-3 -0/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.21V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: SPX5205 Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 5μA to 2.5mA Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): NJM2872F31-TE1; NJM#2872F31-TE1; NJM#2872F31-TE2; NJM2872F31-TE2; Introduction Date: January 10, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 047235-SPX5205M5-L-3 -0/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.21V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: SPX5205 Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 5μA to 2.5mA Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): NJM2872F31-TE1; NJM#2872F31-TE1; NJM#2872F31-TE2; NJM2872F31-TE2; Introduction Date: January 10, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SPX5205M5-L-3-0/TR - 047235-SPX5205M5-L-3-0/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX5205M5-L-3-0/TR
047235-SPX5205M5-L-3-0/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX5205M5-L-3-0/TR 047235-SPX5205M5-L-3-0/TR
Manufacturer: Exar Corporation Win Source Part Number: 047235-SPX5205M5-L-3 -0/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.21V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: SPX5205 Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 5μA to 2.5mA Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): NJM2872F31-TE1; NJM#2872F31-TE1; NJM#2872F31-TE2; NJM2872F31-TE2; Introduction Date: January 10, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 047235-SPX5205M5-L-3-0/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.21V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: SPX5205
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 5μA to 2.5mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): NJM2872F31-TE1; NJM#2872F31-TE1; NJM#2872F31-TE2; NJM2872F31-TE2;
Introduction Date: January 10, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3V 0.35V SOT-23 LDO Voltage Regulator IC
776-SPX5205M5-L-3-0/TR
3V 0.35V SOT-23 LDO Voltage Regulator IC 776-SPX5205M5-L-3-0/TR
Fixed Positive LDO Regulator, 3V, 0.35V Dropout, PDSO5, LEAD FREE, MO-178AA, SOT-23, 5 PIN Product overview: SPX5205M5-L-3-0/TR from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.35V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.35V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX5205M5-L-3-0/ TR can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 3V, 0.35V Dropout, PDSO5, LEAD FREE, MO-178AA, SOT-23, 5 PIN Product overview: SPX5205M5-L-3-0/TR from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.35V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.35V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX5205M5-L-3-0/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX5205M5-L-3-0/TRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX5205M5-L-3-0/TRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX5205M5-L-3-0/TRCT-ND
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX5205M5-L-3-0/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX5205M5-L-3-0/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX5205M5-L-3-0/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX5205M5-L-3-0/TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX5205M5-L-3-0/TRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX5205M5-L-3-0/TRDKR-ND
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX5205M5-L-3-0/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX5205M5-L-3-0/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX5205M5-L-3-0/TR
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX5205M5-L-3-0/TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX5205M5-L-3-0/TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX5205M5-L-3-0/TR
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SPX5205M5-L-3-0/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX5205M5-L-3-0/TR
PMIC - Voltage Regulators - Linear SPX5205M5-L-3-0/TR
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 047235-SPX5205M5-L-3-0/TR 776-SPX5205M5-L-3-0/TR 1016-SPX5205M5-L-3-0/TRCT-ND SPX5205M5-L-3-0/TR SPX5205M5-L-3-0/TR SPX5205M5-L-3-0/TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - SPX5205M5-L-3-0/TR 3V 0.35V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data