MaxLinear, Inc. 1.2V 0.15A SOT-23 LDO Voltage Regulator IC SPX5205M5-L-1-2

Description
LDO Regulator Pos 1.2V 0.15A 5-Pin SOT-23 Product overview: SPX5205M5-L-1-2 from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.15A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX5205M5-L-1-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 1.2V 0.15A 5-Pin SOT-23 Product overview: SPX5205M5-L-1-2 from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.15A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX5205M5-L-1-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 0.15A SOT-23 LDO Voltage Regulator IC
699-SPX5205M5-L-1-2
1.2V 0.15A SOT-23 LDO Voltage Regulator IC 699-SPX5205M5-L-1-2
LDO Regulator Pos 1.2V 0.15A 5-Pin SOT-23 Product overview: SPX5205M5-L-1-2 from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.15A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX5205M5-L-1-2 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.2V 0.15A 5-Pin SOT-23 Product overview: SPX5205M5-L-1-2 from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.15A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX5205M5-L-1-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX5205M5-L-1-2 - 047234-SPX5205M5-L-1-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX5205M5-L-1-2
047234-SPX5205M5-L-1-2
PMIC - PMIC - Voltage Regulators - Linear - SPX5205M5-L-1-2 047234-SPX5205M5-L-1-2
Manufacturer: Exar Corporation Win Source Part Number: 047234-SPX5205M5-L-1 -2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 5μA to 2.5mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 047234-SPX5205M5-L-1-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 5μA to 2.5mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SPX5205M5-L-1-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX5205M5-L-1-2
PMIC - Voltage Regulators - Linear SPX5205M5-L-1-2
IC REG LINEAR 1.2V 150MA SOT23-5

IC REG LINEAR 1.2V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SPX5205M5-L-1-2 047234-SPX5205M5-L-1-2 SPX5205M5-L-1-2
Product Name 1.2V 0.15A SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SPX5205M5-L-1-2 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 1.2 volts 1.2 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data