MaxLinear, Inc. 2.503V 20V 100mA Precision Voltage Reference IC SPX431LAN-L

Description
V-Ref Adjustable 2.503V to 20V 100mA 3-Pin TO-92 Product overview: SPX431LAN-L from Exar is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.503V, 20V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.503V, 20V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431LAN-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
V-Ref Adjustable 2.503V to 20V 100mA 3-Pin TO-92 Product overview: SPX431LAN-L from Exar is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.503V, 20V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.503V, 20V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431LAN-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.503V 20V 100mA Precision Voltage Reference IC
693-SPX431LAN-L
2.503V 20V 100mA Precision Voltage Reference IC 693-SPX431LAN-L
V-Ref Adjustable 2.503V to 20V 100mA 3-Pin TO-92 Product overview: SPX431LAN-L from Exar is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.503V, 20V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.503V, 20V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431LAN-L can be used for catalog matching and distributor lookup.

V-Ref Adjustable 2.503V to 20V 100mA 3-Pin TO-92 Product overview: SPX431LAN-L from Exar is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.503V, 20V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.503V, 20V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431LAN-L can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - SPX431LAN-L - 756826-SPX431LAN-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SPX431LAN-L
756826-SPX431LAN-L
PMIC - PMIC - Voltage Reference - SPX431LAN-L 756826-SPX431LAN-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 756826-SPX431LAN-L Packaging: Bulk Mounting Style: Through Hole Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 105°C Maximum Output Voltage: 20V Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.503V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 756826-SPX431LAN-L
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 105°C
Maximum Output Voltage: 20V
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.503V

Buy Now
V-Ref Adjustable 2.503V to 20V 100mA 3-Pin TO-92 - 3417-SPX431LAN-L - Utmel Electronic Limited
Hong Kong, China
V-Ref Adjustable 2.503V to 20V 100mA 3-Pin TO-92
3417-SPX431LAN-L
V-Ref Adjustable 2.503V to 20V 100mA 3-Pin TO-92 3417-SPX431LAN-L
V-Ref Adjustable 2.503V to 20V 100mA 3-Pin TO-92

V-Ref Adjustable 2.503V to 20V 100mA 3-Pin TO-92

Supplier's Site
PMIC - Voltage Reference - SPX431LAN-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SPX431LAN-L
PMIC - Voltage Reference SPX431LAN-L
IC VREF SHUNT ADJ 0.5% TO92-3

IC VREF SHUNT ADJ 0.5% TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-SPX431LAN-L 756826-SPX431LAN-L 3417-SPX431LAN-L SPX431LAN-L
Product Name 2.503V 20V 100mA Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - SPX431LAN-L V-Ref Adjustable 2.503V to 20V 100mA 3-Pin TO-92 PMIC - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3
VIN 2.52 volts 2.49 to 2.52 volts
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385AYMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - AD2701JD - Lingto Electronic Limited
Specs
IQ 14 mA
View Details
Precision Low Power FGA Voltage References - ISL60002BIH320Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.05 volts
TC 20 ppm/C
View Details
9 suppliers