MaxLinear, Inc. PMIC - PMIC - Voltage Reference - SPX431AN SPX431AN

Description
Manufacturer: Exar Corporation Win Source Part Number: 042842-SPX431AN Packaging: Reel - TR Mounting: Through Hole Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.503V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 042842-SPX431AN Packaging: Reel - TR Mounting: Through Hole Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.503V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - SPX431AN - 042842-SPX431AN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SPX431AN
042842-SPX431AN
PMIC - PMIC - Voltage Reference - SPX431AN 042842-SPX431AN
Manufacturer: Exar Corporation Win Source Part Number: 042842-SPX431AN Packaging: Reel - TR Mounting: Through Hole Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.503V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 042842-SPX431AN
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 150mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.503V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-SPX431AN
Precision Voltage Reference IC 693-SPX431AN
IC VREF SHUNT ADJ TO92-3 Product overview: SPX431AN from Exar is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431AN can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ TO92-3 Product overview: SPX431AN from Exar is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431AN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 042842-SPX431AN 693-SPX431AN
Product Name PMIC - PMIC - Voltage Reference - SPX431AN Precision Voltage Reference IC
Package Type TO-92; Other; TO-92-3 Other; Reel - TR
Life Cycle Stage Active
TC 30 ppm/C 30 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - AD1585ART-REEL - Lingto Electronic Limited
Specs
IQ 0.0700 mA
View Details
300nA NanoPower Voltage References - ISL21080CIH315Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.5 volts
TC 50 ppm/C
View Details
7 suppliers